Rubycon Corporation Aluminum Electrolytic Capacitors 450PX10MEFC10X20

Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote
Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 39T8962, has a capacitance of 10OºF and a rated voltage of 450V. It features a capacitance tolerance of ±20% and is designed for radial leaded applications. This capacitor operates within a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C. It is RoHS compliant, ensuring it meets environmental standards. The capacitor's leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. This product is suitable for applications requiring reliable performance under high voltage and temperature conditions.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 39T8962, has a capacitance of 10OºF and a rated voltage of 450V. It features a capacitance tolerance of ±20% and is designed for radial leaded applications. This capacitor operates within a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C. It is RoHS compliant, ensuring it meets environmental standards. The capacitor's leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. This product is suitable for applications requiring reliable performance under high voltage and temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1751-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1751-ND
Aluminum Electrolytic Capacitors 1189-1751-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450PX10MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450PX10MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 450PX10MEFC10X20
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8962 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8962
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8962
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 06X9242 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
06X9242
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 06X9242
Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 450 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 450 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1751-ND 450PX10MEFC10X20 39T8962 06X9242
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730290 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details