Rubycon Corporation 3.3uF 450V 33mA Capacitor 450PK3R3MEFC8X11.5

Description
Cap Aluminum Lytic 3.3uF 450V 20% (8 X 11.5mm) Radial 3.5mm 33mA 2000h 85°C Bulk Product overview: 450PK3R3MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V, 33mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, 33mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450PK3R3MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 3.3uF 450V 20% (8 X 11.5mm) Radial 3.5mm 33mA 2000h 85°C Bulk Product overview: 450PK3R3MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V, 33mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, 33mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450PK3R3MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3uF 450V 33mA Capacitor
58-450PK3R3MEFC8X11.5
3.3uF 450V 33mA Capacitor 58-450PK3R3MEFC8X11.5
Cap Aluminum Lytic 3.3uF 450V 20% (8 X 11.5mm) Radial 3.5mm 33mA 2000h 85°C Bulk Product overview: 450PK3R3MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V, 33mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, 33mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450PK3R3MEFC8X11. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3.3uF 450V 20% (8 X 11.5mm) Radial 3.5mm 33mA 2000h 85°C Bulk Product overview: 450PK3R3MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V, 33mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, 33mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450PK3R3MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1371-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1371-ND
Aluminum Electrolytic Capacitors 1189-1371-ND
3.3µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3.3µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450PK3R3MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450PK3R3MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 450PK3R3MEFC8X11.5
CAP ALUM 3.3UF 20% 450V RADIAL

CAP ALUM 3.3UF 20% 450V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 3.3 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5070 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 3.3 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X5070
Aluminium Electrolytic Capacitor, Pk Series, 3.3 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X5070
Aluminium Electrolytic Capacitor, PK Series, 3.3 - F, - 20%, 450 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 3.3 - F, - 20%, 450 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-450PK3R3MEFC8X11.5 1189-1371-ND 450PK3R3MEFC8X11.5 08X5070
Product Name 3.3uF 450V 33mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 3.3 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details