Rubycon Corporation Aluminum Electrolytic Capacitors 450PK22MEFC12.5X25

Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4077-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4077-ND
Aluminum Electrolytic Capacitors 1189-4077-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
22uF 450V 140mA Capacitor
58-450PK22MEFC12.5X25
22uF 450V 140mA Capacitor 58-450PK22MEFC12.5X25
Cap Aluminum Lytic 22uF 450V 20% (12.5 X 25mm) Radial 5mm 140mA 2000h 85°C Bulk Product overview: 450PK22MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450PK22MEFC12.5X2 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 450V 20% (12.5 X 25mm) Radial 5mm 140mA 2000h 85°C Bulk Product overview: 450PK22MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450PK22MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450PK22MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450PK22MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 450PK22MEFC12.5X25
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4077-ND 58-450PK22MEFC12.5X25 450PK22MEFC12.5X25
Product Name Aluminum Electrolytic Capacitors 22uF 450V 140mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details