Rubycon Corporation Aluminum Electrolytic Capacitors 450MXZ1670MEFCSN35X70

Description
CAP ALUM 1670UF 20% 450V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 1670UF 20% 450V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450MXZ1670MEFCSN35X70-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450MXZ1670MEFCSN35X70-ND
Aluminum Electrolytic Capacitors 1189-450MXZ1670MEFCSN35X70-ND
CAP ALUM 1670UF 20% 450V SNAP TH

CAP ALUM 1670UF 20% 450V SNAP TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1189-450MXZ1670MEFCSN35X70-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details