Rubycon Corporation Aluminum Electrolytic Capacitors 450MXK680MEFC35X45

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450MXK680MEFC35X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450MXK680MEFC35X45-ND
Aluminum Electrolytic Capacitors 450MXK680MEFC35X45-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXK680MEFC35X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450MXK680MEFC35X45
Capacitors - Aluminum Electrolytic Capacitors 450MXK680MEFC35X45
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 450MXK680MEFC35X45-ND 450MXK680MEFC35X45
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers