Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450MXK470MEFCSN25X55

Description
Win Source Part Number: 1338531-450MXK470MEF CSN25X55 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Bulk Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 2.244" (57.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.21 A @ 120 Hz Ripple Current @ High Frequency: 3.094 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1338531-450MXK470MEF CSN25X55 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Bulk Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 2.244" (57.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.21 A @ 120 Hz Ripple Current @ High Frequency: 3.094 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1338531-450MXK470MEFCSN25X55 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338531-450MXK470MEFCSN25X55
Capacitors - Aluminum Electrolytic Capacitors 1338531-450MXK470MEFCSN25X55
Win Source Part Number: 1338531-450MXK470MEF CSN25X55 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Bulk Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 2.244" (57.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.21 A @ 120 Hz Ripple Current @ High Frequency: 3.094 A @ 10 kHz

Win Source Part Number: 1338531-450MXK470MEFCSN25X55
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: MXK
Package: Bulk
Size / Dimension: 0.984" Dia (25.00mm)
Applications: General Purpose
Height - Seated (Max): 2.244" (57.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 2.21 A @ 120 Hz
Ripple Current @ High Frequency: 3.094 A @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
470uF 450V 2210mA Capacitor
58-450MXK470MEFCSN25X55
470uF 450V 2210mA Capacitor 58-450MXK470MEFCSN25X55
Cap Aluminum Lytic 470uF 450V 20% (25 X 55mm) Snap-In 10mm 2210mA 3000h 105°C Product overview: 450MXK470MEFCSN25X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 2210mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 2210mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK470MEFCSN25 X55 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 450V 20% (25 X 55mm) Snap-In 10mm 2210mA 3000h 105°C Product overview: 450MXK470MEFCSN25X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 2210mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 2210mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK470MEFCSN25X55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3473-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3473-ND
Aluminum Electrolytic Capacitors 1189-3473-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450MXK470MEFCSN25X55 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXK470MEFCSN25X55
Aluminum Electrolytic Capacitors 450MXK470MEFCSN25X55
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXK470MEFCSN25X55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450MXK470MEFCSN25X55
Capacitors - Aluminum Electrolytic Capacitors 450MXK470MEFCSN25X55
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1338531-450MXK470MEFCSN25X55 58-450MXK470MEFCSN25X55 1189-3473-ND 450MXK470MEFCSN25X55 450MXK470MEFCSN25X55
Product Name Capacitors - Aluminum Electrolytic Capacitors 470uF 450V 2210mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 4.70E8 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details