Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450MXK390MEFCSN25X50

Description
Win Source Part Number: 1360744-450MXK390MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MXK Package: Tray Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.04 A @ 120 Hz Ripple Current @ High Frequency: 2.856 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.984" Dia (25.00mm) Height - Seated (Max): 2.047" (52.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1360744-450MXK390MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MXK Package: Tray Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.04 A @ 120 Hz Ripple Current @ High Frequency: 2.856 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.984" Dia (25.00mm) Height - Seated (Max): 2.047" (52.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360744-450MXK390MEFCSN25X50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360744-450MXK390MEFCSN25X50
Capacitors - Aluminum Electrolytic Capacitors 1360744-450MXK390MEFCSN25X50
Win Source Part Number: 1360744-450MXK390MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MXK Package: Tray Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.04 A @ 120 Hz Ripple Current @ High Frequency: 2.856 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.984" Dia (25.00mm) Height - Seated (Max): 2.047" (52.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360744-450MXK390MEFCSN25X50
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: MXK
Package: Tray
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.04 A @ 120 Hz
Ripple Current @ High Frequency: 2.856 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 2.047" (52.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2631-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2631-ND
Aluminum Electrolytic Capacitors 1189-2631-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
390uF 450V 2040mA Capacitor
58-450MXK390MEFCSN25X50
390uF 450V 2040mA Capacitor 58-450MXK390MEFCSN25X50
Cap Aluminum Lytic 390uF 450V 20% (25 X 50mm) Snap-In 10mm 2040mA 3000h 105°C Product overview: 450MXK390MEFCSN25X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 2040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 2040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK390MEFCSN25 X50 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 450V 20% (25 X 50mm) Snap-In 10mm 2040mA 3000h 105°C Product overview: 450MXK390MEFCSN25X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 2040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 2040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK390MEFCSN25X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXK390MEFCSN25X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450MXK390MEFCSN25X50
Capacitors - Aluminum Electrolytic Capacitors 450MXK390MEFCSN25X50
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 450MXK390MEFCSN25X50 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXK390MEFCSN25X50
Aluminum Electrolytic Capacitors 450MXK390MEFCSN25X50
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360744-450MXK390MEFCSN25X50 1189-2631-ND 58-450MXK390MEFCSN25X50 450MXK390MEFCSN25X50 450MXK390MEFCSN25X50
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 390uF 450V 2040mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 3.90E8 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details