Rubycon Corporation Aluminum Electrolytic Capacitors 450MXH470MEFCSN30X45

Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2001-ND
Aluminum Electrolytic Capacitors 1189-2001-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 450V Capacitor
58-450MXH470MEFCSN30X45
470uF 450V Capacitor 58-450MXH470MEFCSN30X45
470uF 450V Aluminum Electrolytic Capacitor, 30x45mm, 10mm Pitch Product overview: 450MXH470MEFCSN30X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH470MEFCSN30 X45 can be used for catalog matching and distributor lookup.

470uF 450V Aluminum Electrolytic Capacitor, 30x45mm, 10mm Pitch Product overview: 450MXH470MEFCSN30X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH470MEFCSN30X45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXH470MEFCSN30X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450MXH470MEFCSN30X45
Capacitors - Aluminum Electrolytic Capacitors 450MXH470MEFCSN30X45
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 450MXH470MEFCSN30X45 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXH470MEFCSN30X45
Aluminum Electrolytic Capacitors 450MXH470MEFCSN30X45
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site Datasheet
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon - 49AC8802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon
49AC8802
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon 49AC8802
CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:MXH Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:30mm;RoHS Compliant: Yes

CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:MXH Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:30mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2001-ND 58-450MXH470MEFCSN30X45 450MXH470MEFCSN30X45 450MXH470MEFCSN30X45 49AC8802
Product Name Aluminum Electrolytic Capacitors 470uF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details