Rubycon Corporation Aluminum Electrolytic Capacitors 450MXH390MEFCSN35X35

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2000-ND
Aluminum Electrolytic Capacitors 1189-2000-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
390uF 450V 1610mA Capacitor
58-450MXH390MEFCSN35X35
390uF 450V 1610mA Capacitor 58-450MXH390MEFCSN35X35
Cap Aluminum Lytic 390uF 450V 20% (35 X 35mm) Snap-In 10mm 1610mA 2000h 105°C Product overview: 450MXH390MEFCSN35X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1610mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1610mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH390MEFCSN35 X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 450V 20% (35 X 35mm) Snap-In 10mm 1610mA 2000h 105°C Product overview: 450MXH390MEFCSN35X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1610mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1610mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH390MEFCSN35X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXH390MEFCSN35X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450MXH390MEFCSN35X35
Capacitors - Aluminum Electrolytic Capacitors 450MXH390MEFCSN35X35
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2000-ND 58-450MXH390MEFCSN35X35 450MXH390MEFCSN35X35
Product Name Aluminum Electrolytic Capacitors 390uF 450V 1610mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C762T200DJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details