Win Source Part Number: 1360793-450MXG330MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.52 A @ 120 Hz
Ripple Current @ High Frequency: 2.128 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
330uF 450V Aluminum Electrolytic Capacitor, Snap-In, 35x30mm Product overview: 450MXG330MEFCSN35X30
Rubycon 450MXG330MEFCSN35X30
Rubycon 450MXG330MEFCSN35X30
Rubycon 450MXG330MEFCSN35X30
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 330UF 20% 450V SNAP
CAP, 330µF, 450V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:450V; Product Range:MXG Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:35mm;RoHS Compliant: Yes
CAP ALUM 330UF 20% 450V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360793-450MXG330MEFCSN35X30 | 58-450MXG330MEFCSN35X30 | 7497394P | 7497394 | 1189-2890-ND | 450MXG330MEFCSN35X30 | 49AC8799 | 450MXG330MEFCSN35X30 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 330uF 450V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 330Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts | 450 volts |