Rubycon Corporation Aluminum Electrolytic Capacitors 450MXG180MEFCSN30X25

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2998-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2998-ND
Aluminum Electrolytic Capacitors 1189-2998-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360773-450MXG180MEFCSN30X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360773-450MXG180MEFCSN30X25
Capacitors - Aluminum Electrolytic Capacitors 1360773-450MXG180MEFCSN30X25
Win Source Part Number: 1360773-450MXG180MEF CSN30X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXG Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.16 A @ 120 Hz Ripple Current @ High Frequency: 1.624 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 1.181" Dia (30.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360773-450MXG180MEFCSN30X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.16 A @ 120 Hz
Ripple Current @ High Frequency: 1.624 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
180uF 450V 870mA Capacitor
58-450MXG180MEFCSN30X25
180uF 450V 870mA Capacitor 58-450MXG180MEFCSN30X25
Cap Aluminum Lytic 180uF 450V 20% (30 X 25mm) Snap-In 10mm 870mA 3000h 105°C Bulk Product overview: 450MXG180MEFCSN30X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V, 870mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, 870mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG180MEFCSN30 X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 180uF 450V 20% (30 X 25mm) Snap-In 10mm 870mA 3000h 105°C Bulk Product overview: 450MXG180MEFCSN30X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V, 870mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, 870mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG180MEFCSN30X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 450MXG180MEFCSN30X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXG180MEFCSN30X25
Aluminum Electrolytic Capacitors 450MXG180MEFCSN30X25
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitor Alum Elect, 180Uf, 450V, 20%, Radial; Capacitance Rubycon - 54T6582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 180Uf, 450V, 20%, Radial; Capacitance Rubycon
54T6582
Capacitor Alum Elect, 180Uf, 450V, 20%, Radial; Capacitance Rubycon 54T6582
CAPACITOR ALUM ELECT, 180UF, 450V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELECT, 180UF, 450V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2998-ND 1360773-450MXG180MEFCSN30X25 58-450MXG180MEFCSN30X25 450MXG180MEFCSN30X25 54T6582
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 180uF 450V 870mA Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elect, 180Uf, 450V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Snap-In
Applications General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers