Win Source Part Number: 1360740-450MXG150MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.11 A @ 120 Hz
Ripple Current @ High Frequency: 1.554 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Cap Aluminum Lytic 150uF 450V 20% (25 X 30mm) Snap-In 10mm 790mA 3000h 105°C Product overview: 450MXG150MEFCSN25X30
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 150UF 20% 450V SNAP
CAP, 150µF, 450V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage Rating:450V; Product Range:MXG Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm;RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360740-450MXG150MEFCSN25X30 | 58-450MXG150MEFCSN25X30 | 1189-1778-ND | 450MXG150MEFCSN25X30 | 49AC8797 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 150uF 450V 790mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 150Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |