Cap Aluminum Lytic 100uF 450V 20% (25 X 25mm) Snap-In 10mm 690mA 3000h 105°C Product overview: 450MXG100MEFCSN25X25
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Manufacturer: Rubycon
Win Source Part Number: 1330520-450MXG100MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.984" Dia (25.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Can - Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: 450MXG100MEFCSN25X25
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 890 mA @ 120 Hz
Ripple Current @ High Frequency: 1.246 A @ 10 kHz
CAP ALUM 100UF 20% 450V SNAP
CAP ALUM 100UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450MXG100MEFCSN25X25 | 1189-2734-ND | 1330520-450MXG100MEFCSN25X25 | 450MXG100MEFCSN25X25 | 450MXG100MEFCSN25X25 |
| Product Name | 100uF 450V 690mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |