Cap Film 0.47uF 450V PP 5% (18 X 6.5 X 11mm) Radial 15mm 105°C Bulk Product overview: 450MPK474J from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-450MPK474J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360610-450MPK474J
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MPK
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.47 µF
Tolerance: ±5%
Applications: Power Factor Correction (PFC)
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.709" L x 0.256" W (18.00mm x 6.50mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - DC: 450V
Dielectric Material: Polypropylene (PP), Metallized
0.47µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
470nF -40°C~+105°C ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
CAP FILM 0.47UF 5% 450VDC RADIAL
CAP FILM 0.47UF 5% 450VDC RADIAL
CAP FILM 0.47UF 5% 450VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-450MPK474J | 1360610-450MPK474J | 1189-1824-ND | 450MPK474J | 450MPK474J | 450MPK474J | 450MPK474J |
| Product Name | 0.47uF 450V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors >> Polypropylene Film Capacitors (CBB) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |