The 450MPK105J is a miniaturized metallized polypropylene film capacitor designed for applications requiring a compact form factor. It operates within a temperature range of -40°C to +105°C and has a rated voltage of 450V DC. The capacitor features a capacitance of 1µF with a tolerance of ±5%. It is constructed with a flame-retardant epoxy resin coating, meeting UL94 V-0 standards, which enhances its safety profile. The device also complies with RoHS regulations, making it suitable for environmentally conscious designs. Its low height design helps reduce audible noise generated during operation. This capacitor is suitable for various electronic applications where reliability and compactness are essential.
Cap Film 1uF 450V PP 5% (18 X 9.5 X 14mm) Radial 15mm 105°C Bulk Product overview: 450MPK105J from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-450MPK105J can be used for catalog matching and distributor lookup.
1µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 5% 450VDC RADIAL
CAP FILM 1UF 5% 450VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-450MPK105J | 1189-1822-ND | 450MPK105J | 450MPK105J |
| Product Name | 1uF 450V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |