Rubycon Corporation Aluminum Electrolytic Capacitors 450KXW47MEFC12.5X40

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450KXW47MEFC12.5X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450KXW47MEFC12.5X40-ND
Aluminum Electrolytic Capacitors 450KXW47MEFC12.5X40-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450KXW47MEFC12.5X40 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
450KXW47MEFC12.5X40
Aluminum Electrolytic Capacitors 450KXW47MEFC12.5X40
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450KXW47MEFC12.5X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450KXW47MEFC12.5X40
Capacitors - Aluminum Electrolytic Capacitors 450KXW47MEFC12.5X40
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 96M8520 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
96M8520
Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 96M8520
Aluminium Electrolytic Capacitor, KXW Series, 47 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 47 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 450KXW47MEFC12.5X40-ND 450KXW47MEFC12.5X40 450KXW47MEFC12.5X40 96M8520
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details