Rubycon Corporation Aluminum Electrolytic Capacitors 450HXC68MEFCSN22X30

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450HXC68MEFCSN22X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450HXC68MEFCSN22X30-ND
Aluminum Electrolytic Capacitors 450HXC68MEFCSN22X30-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450HXC68MEFCSN22X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450HXC68MEFCSN22X30
Capacitors - Aluminum Electrolytic Capacitors 450HXC68MEFCSN22X30
CAP ALUM 68UF 20% 450V SNAP

CAP ALUM 68UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Hxc Series, 68 F, 20%, 450 V, 22 Mm Rohs Compliant Rubycon - 54M2760 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Hxc Series, 68 F, 20%, 450 V, 22 Mm Rohs Compliant Rubycon
54M2760
Electrolytic Capacitor, Snap-In, Hxc Series, 68 F, 20%, 450 V, 22 Mm Rohs Compliant Rubycon 54M2760
Electrolytic Capacitor, Snap-in, HXC Series, 68 F, 20%, 450 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, HXC Series, 68 F, 20%, 450 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 450HXC68MEFCSN22X30-ND 450HXC68MEFCSN22X30 54M2760
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Hxc Series, 68 F, 20%, 450 V, 22 Mm Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details