82µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 82UF 20% 450V RADIAL Product overview: 450CXW82MEFR16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW82MEFR16X31
CAP ALUM 82UF 20% 450V RADIAL
CAP ALUM 82UF 20% 450V RADIAL
CAP ALUM 82UF 20% 450V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-450CXW82MEFR16X31.5-ND | 58-450CXW82MEFR16X31.5 | 450CXW82MEFR16X31.5 | 450CXW82MEFR16X31.5 | 683-450CXW82MEFR16X31.5 |
| Product Name | Aluminum Electrolytic Capacitors | 82UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 82UF 20% 450V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |