Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450BXW68MEFR12.5X45

Description
Win Source Part Number: 1358249-450BXW68MEFR 12.5X45 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 610 mA @ 120 Hz Ripple Current @ High Frequency: 1.525 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.850" (47.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358249-450BXW68MEFR 12.5X45 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 610 mA @ 120 Hz Ripple Current @ High Frequency: 1.525 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.850" (47.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358249-450BXW68MEFR12.5X45 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358249-450BXW68MEFR12.5X45
Capacitors - Aluminum Electrolytic Capacitors 1358249-450BXW68MEFR12.5X45
Win Source Part Number: 1358249-450BXW68MEFR 12.5X45 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 610 mA @ 120 Hz Ripple Current @ High Frequency: 1.525 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.850" (47.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358249-450BXW68MEFR12.5X45
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 610 mA @ 120 Hz
Ripple Current @ High Frequency: 1.525 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.850" (47.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3206-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3206-ND
Aluminum Electrolytic Capacitors 1189-3206-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
68uF 450V 610mA Capacitor
58-450BXW68MEFR12.5X45
68uF 450V 610mA Capacitor 58-450BXW68MEFR12.5X45
Cap Aluminum Lytic 68uF 450V 20% (12.5 X 45mm) Radial 5mm 610mA 12000h 105°C Product overview: 450BXW68MEFR12.5X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 610mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 610mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW68MEFR12.5X 45 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68uF 450V 20% (12.5 X 45mm) Radial 5mm 610mA 12000h 105°C Product overview: 450BXW68MEFR12.5X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 610mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 610mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW68MEFR12.5X45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW68MEFR12.5X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW68MEFR12.5X45
Capacitors - Aluminum Electrolytic Capacitors 450BXW68MEFR12.5X45
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXW68MEFR12.5X45 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW68MEFR12.5X45
Aluminum Electrolytic Capacitors 450BXW68MEFR12.5X45
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site Datasheet
Cap, 68Μf, 450V, 20% Rohs Compliant Rubycon - 95AC7696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 450V, 20% Rohs Compliant Rubycon
95AC7696
Cap, 68Μf, 450V, 20% Rohs Compliant Rubycon 95AC7696
CAP, 68µF, 450V, 20% ROHS COMPLIANT: YES

CAP, 68µF, 450V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358249-450BXW68MEFR12.5X45 1189-3206-ND 58-450BXW68MEFR12.5X45 450BXW68MEFR12.5X45 450BXW68MEFR12.5X45 95AC7696
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 68uF 450V 610mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 68Μf, 450V, 20% Rohs Compliant Rubycon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details