56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Cap Aluminum Lytic 56uF 450V 20% (16 X 25mm) Radial 7.5mm 530mA 12000h 105°C Product overview: 450BXW56MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 450V, 530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 450V, 530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW56MEFR16X25
CAP ALUM 56UF 20% 450V RADIAL
CAP ALUM 56UF 20% 450V RADIAL
CAP, ALU ELEC, 56UF, 450V, RADIAL; Capacitance:56µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating TemperatureRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3203-ND | 58-450BXW56MEFR16X25 | 450BXW56MEFR16X25 | 450BXW56MEFR16X25 | 38AJ4965 |
| Product Name | Aluminum Electrolytic Capacitors | 56uF 450V 530mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 56Uf, 450V, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |