Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW27MEFR10X35

Description
27µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3182-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3182-ND
Aluminum Electrolytic Capacitors 1189-3182-ND
27µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

27µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, 27Μf, 450V, 20% Rohs Compliant Rubycon - 95AC7685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Μf, 450V, 20% Rohs Compliant Rubycon
95AC7685
Cap, 27Μf, 450V, 20% Rohs Compliant Rubycon 95AC7685
CAP, 27µF, 450V, 20% ROHS COMPLIANT: YES

CAP, 27µF, 450V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW27MEFR10X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW27MEFR10X35
Capacitors - Aluminum Electrolytic Capacitors 450BXW27MEFR10X35
CAP ALUM 27UF 20% 450V RADIAL

CAP ALUM 27UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3182-ND 95AC7685 450BXW27MEFR10X35
Product Name Aluminum Electrolytic Capacitors Cap, 27Μf, 450V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713187 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details