Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW22MEFR10X30

Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3180-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3180-ND
Aluminum Electrolytic Capacitors 1189-3180-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW22MEFR10X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW22MEFR10X30
Capacitors - Aluminum Electrolytic Capacitors 450BXW22MEFR10X30
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site
Cap, Alu Elec, 22Uf, 450V, Radial; Capacitance Rubycon - 38AJ4962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 450V, Radial; Capacitance Rubycon
38AJ4962
Cap, Alu Elec, 22Uf, 450V, Radial; Capacitance Rubycon 38AJ4962
CAP, ALU ELEC, 22UF, 450V, RADIAL; Capacitance:22µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:30mm; Operating Temperature RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 450V, RADIAL; Capacitance:22µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:30mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3180-ND 450BXW22MEFR10X30 38AJ4962
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 22Uf, 450V, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details