Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450BXW10MEFR10X16

Description
Win Source Part Number: 961945-450BXW10MEFR1 0X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 400BXC10MEFC10X20; 450BXC10MEFC10X20; UCY2W100MPD; 250BXC10MEFC10X16; UCY2H100MHD; UCY2H100MHD1TO; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3176 Ripple Current @ Low Frequency: 130 mA @ 120 Hz Ripple Current @ High Frequency: 325 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 961945-450BXW10MEFR1 0X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 400BXC10MEFC10X20; 450BXC10MEFC10X20; UCY2W100MPD; 250BXC10MEFC10X16; UCY2H100MHD; UCY2H100MHD1TO; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3176 Ripple Current @ Low Frequency: 130 mA @ 120 Hz Ripple Current @ High Frequency: 325 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 961945-450BXW10MEFR10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
961945-450BXW10MEFR10X16
Capacitors - Aluminum Electrolytic Capacitors 961945-450BXW10MEFR10X16
Win Source Part Number: 961945-450BXW10MEFR1 0X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 400BXC10MEFC10X20; 450BXC10MEFC10X20; UCY2W100MPD; 250BXC10MEFC10X16; UCY2H100MHD; UCY2H100MHD1TO; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3176 Ripple Current @ Low Frequency: 130 mA @ 120 Hz Ripple Current @ High Frequency: 325 mA @ 100 kHz

Win Source Part Number: 961945-450BXW10MEFR10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 400BXC10MEFC10X20; 450BXC10MEFC10X20; UCY2W100MPD; 250BXC10MEFC10X16; UCY2H100MHD; UCY2H100MHD1TO;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-3176
Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Ripple Current @ High Frequency: 325 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
10uF 450V Capacitor
58-450BXW10MEFR10X16
10uF 450V Capacitor 58-450BXW10MEFR10X16
10uF 450V 20% Aluminum Electrolytic Capacitor, Radial Product overview: 450BXW10MEFR10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW10MEFR10X16 can be used for catalog matching and distributor lookup.

10uF 450V 20% Aluminum Electrolytic Capacitor, Radial Product overview: 450BXW10MEFR10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW10MEFR10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3176-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3176-ND
Aluminum Electrolytic Capacitors 1189-3176-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXW10MEFR10X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXW10MEFR10X16
10uF 450V ±20% 325mA@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 450V ±20% 325mA@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW10MEFR10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW10MEFR10X16
Capacitors - Aluminum Electrolytic Capacitors 450BXW10MEFR10X16
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Cap, Alu Elec, 10Uf, 450V, Radial; Capacitance Rubycon - 38AJ4959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 450V, Radial; Capacitance Rubycon
38AJ4959
Cap, Alu Elec, 10Uf, 450V, Radial; Capacitance Rubycon 38AJ4959
CAP, ALU ELEC, 10UF, 450V, RADIAL; Capacitance:10µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 450V, RADIAL; Capacitance:10µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXW10MEFR10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW10MEFR10X16
Aluminum Electrolytic Capacitors 450BXW10MEFR10X16
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 961945-450BXW10MEFR10X16 58-450BXW10MEFR10X16 1189-3176-ND 450BXW10MEFR10X16 450BXW10MEFR10X16 38AJ4959 450BXW10MEFR10X16
Product Name Capacitors - Aluminum Electrolytic Capacitors 10uF 450V Capacitor Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 10Uf, 450V, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers