Rubycon Corporation 100uF 450V 770mA Capacitor 450BXW100MEFR16X40

Description
Cap Aluminum Lytic 100uF 450V 20% (16 X 40mm) Radial 7.5mm 770mA 12000h 105°C Product overview: 450BXW100MEFR16X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW100MEFR16X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 450V 20% (16 X 40mm) Radial 7.5mm 770mA 12000h 105°C Product overview: 450BXW100MEFR16X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW100MEFR16X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 450V 770mA Capacitor
58-450BXW100MEFR16X40
100uF 450V 770mA Capacitor 58-450BXW100MEFR16X40
Cap Aluminum Lytic 100uF 450V 20% (16 X 40mm) Radial 7.5mm 770mA 12000h 105°C Product overview: 450BXW100MEFR16X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW100MEFR16X4 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 450V 20% (16 X 40mm) Radial 7.5mm 770mA 12000h 105°C Product overview: 450BXW100MEFR16X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW100MEFR16X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3219-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3219-ND
Aluminum Electrolytic Capacitors 1189-3219-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon - 38AJ4960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon
38AJ4960
Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon 38AJ4960
CAP, ALU ELEC, 100UF, 450V, RADIAL; Capacitance:100µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:40mm; Operating RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 450V, RADIAL; Capacitance:100µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:40mm; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450BXW100MEFR16X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW100MEFR16X40
Capacitors - Aluminum Electrolytic Capacitors 450BXW100MEFR16X40
CAP ALUM 100UF 20% 450V RADIAL

CAP ALUM 100UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXW100MEFR16X40 1189-3219-ND 38AJ4960 450BXW100MEFR16X40
Product Name 100uF 450V 770mA Capacitor Aluminum Electrolytic Capacitors Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details