Rubycon Corporation 6.8uF 450V 230mA Capacitor 450BXC6R8MEFCT810X16

Description
Cap Aluminum Lytic 6.8uF 450V 20% (10 X 16mm) Radial 5mm 230mA 10000h 105°C Ammo Product overview: 450BXC6R8MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 450V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 450V, 230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC6R8MEFCT810 X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 6.8uF 450V 20% (10 X 16mm) Radial 5mm 230mA 10000h 105°C Ammo Product overview: 450BXC6R8MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 450V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 450V, 230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC6R8MEFCT810 X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uF 450V 230mA Capacitor - 58-450BXC6R8MEFCT810X16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uF 450V 230mA Capacitor
58-450BXC6R8MEFCT810X16
6.8uF 450V 230mA Capacitor 58-450BXC6R8MEFCT810X16
Cap Aluminum Lytic 6.8uF 450V 20% (10 X 16mm) Radial 5mm 230mA 10000h 105°C Ammo Product overview: 450BXC6R8MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 450V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 450V, 230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC6R8MEFCT810 X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6.8uF 450V 20% (10 X 16mm) Radial 5mm 230mA 10000h 105°C Ammo Product overview: 450BXC6R8MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 450V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 450V, 230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC6R8MEFCT810X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357995-450BXC6R8MEFCT810X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357995-450BXC6R8MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 1357995-450BXC6R8MEFCT810X16
Win Source Part Number: 1357995-450BXC6R8MEF CT810X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 39 pct. Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 69 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.630" (16.00mm) Polarization: Polar

Win Source Part Number: 1357995-450BXC6R8MEFCT810X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 69 mA @ 120 Hz
Ripple Current @ High Frequency: 230 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.630" (16.00mm)
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXC6R8MEFCT810X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC6R8MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 450BXC6R8MEFCT810X16
CAP ALUM 6.8UF 20% 450V RADIAL

CAP ALUM 6.8UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXC6R8MEFCT810X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC6R8MEFCT810X16
Aluminum Electrolytic Capacitors 450BXC6R8MEFCT810X16
CAP ALUM 6.8UF 20% 450V RAD TH

CAP ALUM 6.8UF 20% 450V RAD TH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXC6R8MEFCT810X16 1357995-450BXC6R8MEFCT810X16 450BXC6R8MEFCT810X16 450BXC6R8MEFCT810X16
Product Name 6.8uF 450V 230mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.80E6 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 2002-104MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details