Rubycon Corporation Aluminium Capacitors 450BXC47MEFC18X25

Description
Capacitor Al 105deg 47uF 450V 18x25
Request a Quote Datasheet
Description
Capacitor Al 105deg 47uF 450V 18x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7260748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260748
Aluminium Capacitors 7260748
Capacitor Al 105deg 47uF 450V 18x25

Capacitor Al 105deg 47uF 450V 18x25

Supplier's Site
Aluminium Capacitors - 7260748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260748P
Aluminium Capacitors 7260748P
Capacitor Al 105deg 47uF 450V 18x25

Capacitor Al 105deg 47uF 450V 18x25

Supplier's Site
Aluminium Capacitors - 1726375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726375
Aluminium Capacitors 1726375
Capacitor Al 105deg 47uF 450V 18x25

Capacitor Al 105deg 47uF 450V 18x25

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-4009-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4009-ND
Aluminum Electrolytic Capacitors 1189-4009-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47uF 450V 1200mA Capacitor
58-450BXC47MEFC18X25
47uF 450V 1200mA Capacitor 58-450BXC47MEFC18X25
Cap Aluminum Lytic 47uF 450V 20% (18 X 25mm) Radial 7.5mm 1200mA 12000h 105°C Bulk Product overview: 450BXC47MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC47MEFC18X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 450V 20% (18 X 25mm) Radial 7.5mm 1200mA 12000h 105°C Bulk Product overview: 450BXC47MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC47MEFC18X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330174-450BXC47MEFC18X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330174-450BXC47MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 1330174-450BXC47MEFC18X25
Manufacturer: Rubycon Win Source Part Number: 1330174-450BXC47MEFC 18X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-4009,450BXC47ME FC18X25-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 480 mA @ 120 Hz Ripple Current @ High Frequency: 1.2 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330174-450BXC47MEFC18X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-4009,450BXC47MEFC18X25-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 480 mA @ 120 Hz
Ripple Current @ High Frequency: 1.2 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 450V, Radial; Capacitance Rubycon - 13T1504 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 450V, Radial; Capacitance Rubycon
13T1504
Aluminum Electrolytic Capacitor, 47Uf, 450V, Radial; Capacitance Rubycon 13T1504
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 450BXC47MEFC18X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC47MEFC18X25
Aluminum Electrolytic Capacitors 450BXC47MEFC18X25
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXC47MEFC18X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC47MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 450BXC47MEFC18X25
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXC47MEFC18X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXC47MEFC18X25
47uF 450V ±20% Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 450V ±20% Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7260748 7260748P 1189-4009-ND 58-450BXC47MEFC18X25 1330174-450BXC47MEFC18X25 13T1504 450BXC47MEFC18X25 450BXC47MEFC18X25 450BXC47MEFC18X25
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 47uF 450V 1200mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 450V, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details