Rubycon Corporation 33uF 450V 980mA Capacitor 450BXC33MEFC16X25

Description
Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 980mA 12000h 105°C Bulk Product overview: 450BXC33MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V, 980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, 980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC33MEFC16X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 980mA 12000h 105°C Bulk Product overview: 450BXC33MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V, 980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, 980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC33MEFC16X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33uF 450V 980mA Capacitor
58-450BXC33MEFC16X25
33uF 450V 980mA Capacitor 58-450BXC33MEFC16X25
Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 980mA 12000h 105°C Bulk Product overview: 450BXC33MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V, 980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, 980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC33MEFC16X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 980mA 12000h 105°C Bulk Product overview: 450BXC33MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V, 980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, 980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC33MEFC16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-450BXC33MEFC16X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450BXC33MEFC16X25-ND
Aluminum Electrolytic Capacitors 1189-450BXC33MEFC16X25-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7260739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260739
Aluminium Capacitors 7260739
Capacitor Al 105deg 33uF 450V 16x25

Capacitor Al 105deg 33uF 450V 16x25

Supplier's Site
Aluminium Capacitors - 7260739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260739P
Aluminium Capacitors 7260739P
Capacitor Al 105deg 33uF 450V 16x25

Capacitor Al 105deg 33uF 450V 16x25

Supplier's Site
Aluminium Capacitors - 1726364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726364
Aluminium Capacitors 1726364
Capacitor Al 105deg 33uF 450V 16x25

Capacitor Al 105deg 33uF 450V 16x25

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 981862-450BXC33MEFC16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
981862-450BXC33MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 981862-450BXC33MEFC16X25
Win Source Part Number: 981862-450BXC33MEFC1 6X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 600 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 392 mA @ 120 Hz Ripple Current @ High Frequency: 980 mA @ 100 kHz

Win Source Part Number: 981862-450BXC33MEFC16X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 600
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 392 mA @ 120 Hz
Ripple Current @ High Frequency: 980 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450BXC33MEFC16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC33MEFC16X25
Aluminum Electrolytic Capacitors 450BXC33MEFC16X25
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1503 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
13T1503
Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 13T1503
Aluminium Electrolytic Capacitor, BXC Series, 33 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 33 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXC33MEFC16X25 1189-450BXC33MEFC16X25-ND 7260739 7260739P 981862-450BXC33MEFC16X25 450BXC33MEFC16X25 13T1503
Product Name 33uF 450V 980mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details