Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450BXC33MEFC16X20

Description
Win Source Part Number: 1153769-450BXC33MEFC 16X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 600 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 450BXC33MEFC 16X20; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 292 mA @ 120 Hz Ripple Current @ High Frequency: 730 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1153769-450BXC33MEFC 16X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 600 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 450BXC33MEFC 16X20; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 292 mA @ 120 Hz Ripple Current @ High Frequency: 730 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1153769-450BXC33MEFC16X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1153769-450BXC33MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 1153769-450BXC33MEFC16X20
Win Source Part Number: 1153769-450BXC33MEFC 16X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 600 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 450BXC33MEFC 16X20; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 292 mA @ 120 Hz Ripple Current @ High Frequency: 730 mA @ 100 kHz

Win Source Part Number: 1153769-450BXC33MEFC16X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 600
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): 450BXC33MEFC 16X20;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 292 mA @ 120 Hz
Ripple Current @ High Frequency: 730 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-450BXC33MEFC16X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450BXC33MEFC16X20-ND
Aluminum Electrolytic Capacitors 1189-450BXC33MEFC16X20-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
33uF 450V 730mA Capacitor
58-450BXC33MEFC16X20
33uF 450V 730mA Capacitor 58-450BXC33MEFC16X20
Cap Aluminum Lytic 33uF 450V 20% (16 X 20mm) Radial 7.5mm 730mA 12000h 105°C Bulk Product overview: 450BXC33MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V, 730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, 730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC33MEFC16X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 450V 20% (16 X 20mm) Radial 7.5mm 730mA 12000h 105°C Bulk Product overview: 450BXC33MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V, 730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, 730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC33MEFC16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 33UF 20% 450V RADIAL - 683-450BXC33MEFC16X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 33UF 20% 450V RADIAL
683-450BXC33MEFC16X20
CAP ALUM 33UF 20% 450V RADIAL 683-450BXC33MEFC16X20
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXC33MEFC16X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC33MEFC16X20
Aluminum Electrolytic Capacitors 450BXC33MEFC16X20
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 450BXC33MEFC16X20 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC33MEFC16X20
Aluminum Electrolytic Capacitors 450BXC33MEFC16X20
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXC33MEFC16X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXC33MEFC16X20
33uF 450V ±20% 730mA@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

33uF 450V ±20% 730mA@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1153769-450BXC33MEFC16X20 1189-450BXC33MEFC16X20-ND 58-450BXC33MEFC16X20 683-450BXC33MEFC16X20 450BXC33MEFC16X20 450BXC33MEFC16X20 450BXC33MEFC16X20
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 33uF 450V 730mA Capacitor CAP ALUM 33UF 20% 450V RADIAL Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers