Rubycon Corporation 10uF 450V 450mA Capacitor 450BXC10MEFC12.5X20

Description
Cap Aluminum Lytic 10uF 450V 20% (12.5 X 20mm) Radial 5mm 450mA 12000h 105°C Bulk Product overview: 450BXC10MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC10MEFC12.5X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 450V 20% (12.5 X 20mm) Radial 5mm 450mA 12000h 105°C Bulk Product overview: 450BXC10MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC10MEFC12.5X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 450V 450mA Capacitor
58-450BXC10MEFC12.5X20
10uF 450V 450mA Capacitor 58-450BXC10MEFC12.5X20
Cap Aluminum Lytic 10uF 450V 20% (12.5 X 20mm) Radial 5mm 450mA 12000h 105°C Bulk Product overview: 450BXC10MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC10MEFC12.5X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 450V 20% (12.5 X 20mm) Radial 5mm 450mA 12000h 105°C Bulk Product overview: 450BXC10MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC10MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7511150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7511150
Aluminium Capacitors 7511150
Rubycon 450BXC10MEFC12.5X20 Capacitor

Rubycon 450BXC10MEFC12.5X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7511150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7511150P
Aluminium Capacitors 7511150P
Capacitor Al 105deg 10uF 450V 12.5X20

Capacitor Al 105deg 10uF 450V 12.5X20

Supplier's Site
Aluminium Capacitors - 1726305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726305
Aluminium Capacitors 1726305
Capacitor Al 105deg 10uF 450V 12.5X20

Capacitor Al 105deg 10uF 450V 12.5X20

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1163015-450BXC10MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1163015-450BXC10MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1163015-450BXC10MEFC12.5X20
Win Source Part Number: 1163015-450BXC10MEFC 12.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 450BXC10MEFC 12.5X20; 450BXC10MEFC12.5X20. ; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 135 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 100 kHz

Win Source Part Number: 1163015-450BXC10MEFC12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 450BXC10MEFC 12.5X20; 450BXC10MEFC12.5X20.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 135 mA @ 120 Hz
Ripple Current @ High Frequency: 450 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-450BXC10MEFC12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450BXC10MEFC12.5X20-ND
Aluminum Electrolytic Capacitors 1189-450BXC10MEFC12.5X20-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8958 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8958
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8958
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 450V, 20% Rohs Compliant Rubycon - 49AC8793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 450V, 20% Rohs Compliant Rubycon
49AC8793
Cap, 10Μf, 450V, 20% Rohs Compliant Rubycon 49AC8793
CAP, 10µF, 450V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 450V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXC10MEFC12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXC10MEFC12.5X20
10uF 450V ±20% 450mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 450V ±20% 450mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
CAP ALUM 10UF 20% 450V RADIAL - 683-450BXC10MEFC12.5X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 450V RADIAL
683-450BXC10MEFC12.5X20
CAP ALUM 10UF 20% 450V RADIAL 683-450BXC10MEFC12.5X20
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXC10MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC10MEFC12.5X20
Aluminum Electrolytic Capacitors 450BXC10MEFC12.5X20
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXC10MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC10MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 450BXC10MEFC12.5X20
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXC10MEFC12.5X20 7511150 7511150P 1163015-450BXC10MEFC12.5X20 1189-450BXC10MEFC12.5X20-ND 39T8958 49AC8793 450BXC10MEFC12.5X20 683-450BXC10MEFC12.5X20 450BXC10MEFC12.5X20 450BXC10MEFC12.5X20
Product Name 10uF 450V 450mA Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Rubycon Cap, 10Μf, 450V, 20% Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded CAP ALUM 10UF 20% 450V RADIAL Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details