Rubycon Corporation Aluminum Electrolytic Capacitors 420VXG120MEFC25X25

Description
120µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420VXG120MEFC25X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420VXG120MEFC25X25-ND
Aluminum Electrolytic Capacitors 420VXG120MEFC25X25-ND
120µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

120µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420VXG120MEFC25X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420VXG120MEFC25X25
Capacitors - Aluminum Electrolytic Capacitors 420VXG120MEFC25X25
CAP ALUM 120UF 20% 420V SNAP

CAP ALUM 120UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 420VXG120MEFC25X25-ND 420VXG120MEFC25X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details