Rubycon Corporation 82uF 420V 560mA Capacitor 420TXW82MEFC18X25

Description
Cap Aluminum Lytic 82uF 420V 20% (18 X 25mm) Radial 7.5mm 560mA 12000h 105°C Bulk Product overview: 420TXW82MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 420V, 560mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 420V, 560mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420TXW82MEFC18X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 82uF 420V 20% (18 X 25mm) Radial 7.5mm 560mA 12000h 105°C Bulk Product overview: 420TXW82MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 420V, 560mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 420V, 560mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420TXW82MEFC18X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82uF 420V 560mA Capacitor
58-420TXW82MEFC18X25
82uF 420V 560mA Capacitor 58-420TXW82MEFC18X25
Cap Aluminum Lytic 82uF 420V 20% (18 X 25mm) Radial 7.5mm 560mA 12000h 105°C Bulk Product overview: 420TXW82MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 420V, 560mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 420V, 560mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420TXW82MEFC18X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 82uF 420V 20% (18 X 25mm) Radial 7.5mm 560mA 12000h 105°C Bulk Product overview: 420TXW82MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 420V, 560mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 420V, 560mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420TXW82MEFC18X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2290-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2290-ND
Aluminum Electrolytic Capacitors 1189-2290-ND
82µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

82µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 420TXW82MEFC18X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
420TXW82MEFC18X25
Aluminum Electrolytic Capacitors 420TXW82MEFC18X25
CAP ALUM 82UF 20% 420V RADIAL

CAP ALUM 82UF 20% 420V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420TXW82MEFC18X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420TXW82MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 420TXW82MEFC18X25
CAP ALUM 82UF 20% 420V RADIAL

CAP ALUM 82UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-420TXW82MEFC18X25 1189-2290-ND 420TXW82MEFC18X25 420TXW82MEFC18X25
Product Name 82uF 420V 560mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details