Rubycon Corporation 680uF 420V 2500mA Capacitor 420MXK680MEFCSN30X50

Description
Cap Aluminum Lytic 680uF 420V 20% (30 X 50mm) Snap-In 10mm 2500mA 3000h 105°C Product overview: 420MXK680MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 420V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 420V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK680MEFCSN30 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 420V 20% (30 X 50mm) Snap-In 10mm 2500mA 3000h 105°C Product overview: 420MXK680MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 420V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 420V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK680MEFCSN30 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 420V 2500mA Capacitor
58-420MXK680MEFCSN30X50
680uF 420V 2500mA Capacitor 58-420MXK680MEFCSN30X50
Cap Aluminum Lytic 680uF 420V 20% (30 X 50mm) Snap-In 10mm 2500mA 3000h 105°C Product overview: 420MXK680MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 420V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 420V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK680MEFCSN30 X50 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 420V 20% (30 X 50mm) Snap-In 10mm 2500mA 3000h 105°C Product overview: 420MXK680MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 420V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 420V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK680MEFCSN30X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2643-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2643-ND
Aluminum Electrolytic Capacitors 1189-2643-ND
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

680µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360778-420MXK680MEFCSN30X50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360778-420MXK680MEFCSN30X50
Capacitors - Aluminum Electrolytic Capacitors 1360778-420MXK680MEFCSN30X50
Win Source Part Number: 1360778-420MXK680MEF CSN30X50 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MXK Package: Tray Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 420 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.5 A @ 120 Hz Ripple Current @ High Frequency: 3.5 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 1.181" Dia (30.00mm) Height - Seated (Max): 2.047" (52.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360778-420MXK680MEFCSN30X50
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: MXK
Package: Tray
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.5 A @ 120 Hz
Ripple Current @ High Frequency: 3.5 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 2.047" (52.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420MXK680MEFCSN30X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420MXK680MEFCSN30X50
Capacitors - Aluminum Electrolytic Capacitors 420MXK680MEFCSN30X50
CAP ALUM 680UF 20% 420V SNAP

CAP ALUM 680UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-420MXK680MEFCSN30X50 1189-2643-ND 1360778-420MXK680MEFCSN30X50 420MXK680MEFCSN30X50
Product Name 680uF 420V 2500mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.80E8 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details