Rubycon Corporation 470uF 420V 1860mA Capacitor 420MXG470MEFCSN35X40

Description
Cap Aluminum Lytic 470uF 420V 20% (35 X 40mm) Snap-In 10mm 1860mA 3000h 105°C Bulk Product overview: 420MXG470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 1860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 1860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXG470MEFCSN35 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 420V 20% (35 X 40mm) Snap-In 10mm 1860mA 3000h 105°C Bulk Product overview: 420MXG470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 1860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 1860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXG470MEFCSN35 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 420V 1860mA Capacitor
58-420MXG470MEFCSN35X40
470uF 420V 1860mA Capacitor 58-420MXG470MEFCSN35X40
Cap Aluminum Lytic 470uF 420V 20% (35 X 40mm) Snap-In 10mm 1860mA 3000h 105°C Bulk Product overview: 420MXG470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 1860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 1860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXG470MEFCSN35 X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 420V 20% (35 X 40mm) Snap-In 10mm 1860mA 3000h 105°C Bulk Product overview: 420MXG470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 1860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 1860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXG470MEFCSN35X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-420MXG470MEFCSN35X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-420MXG470MEFCSN35X40-ND
Aluminum Electrolytic Capacitors 1189-420MXG470MEFCSN35X40-ND
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420MXG470MEFCSN35X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420MXG470MEFCSN35X40
Capacitors - Aluminum Electrolytic Capacitors 420MXG470MEFCSN35X40
CAP ALUM 470UF 20% 420V SNAP

CAP ALUM 470UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-420MXG470MEFCSN35X40 1189-420MXG470MEFCSN35X40-ND 420MXG470MEFCSN35X40
Product Name 470uF 420V 1860mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details