33µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP, 33µF, 420V, 20%; Capacitance:33µF; Voltage Rating:420V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAP ALUM 33UF 20% 420V RADIAL
CAP ALUM 33UF 20% 420V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-420BXW33MEFR12.5X25-ND | 93Y1080 | 420BXW33MEFR12.5X25 | 420BXW33MEFR12.5X25 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 33Μf, 420V, 20%; Capacitance Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |