Rubycon Corporation Aluminum Electrolytic Capacitors 420BXW22MEFC10X25

Description
22µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420BXW22MEFC10X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420BXW22MEFC10X25-ND
Aluminum Electrolytic Capacitors 420BXW22MEFC10X25-ND
22µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

22µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420BXW22MEFC10X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420BXW22MEFC10X25
Capacitors - Aluminum Electrolytic Capacitors 420BXW22MEFC10X25
CAP ALUM 22UF 20% 420V RADIAL

CAP ALUM 22UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 420BXW22MEFC10X25-ND 420BXW22MEFC10X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers