Rubycon Corporation Aluminum Electrolytic Capacitors 420BXW150MEFR18X40

Description
150µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420BXW150MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420BXW150MEFR18X40-ND
Aluminum Electrolytic Capacitors 420BXW150MEFR18X40-ND
150µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

150µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
150uF 420V 1000mA Capacitor
58-420BXW150MEFR18X40
150uF 420V 1000mA Capacitor 58-420BXW150MEFR18X40
Cap Aluminum Lytic 150uF 420V 20% (18 X 40mm) Radial 7.5mm 1000mA 12000h 105°C Product overview: 420BXW150MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 420V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 420V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420BXW150MEFR18X4 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 420V 20% (18 X 40mm) Radial 7.5mm 1000mA 12000h 105°C Product overview: 420BXW150MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 420V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 420V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420BXW150MEFR18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420BXW150MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420BXW150MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 420BXW150MEFR18X40
CAP ALUM 150UF 20% 420V RADIAL

CAP ALUM 150UF 20% 420V RADIAL

Supplier's Site
Cap, 150Μf, 420V, 20%; Capacitance Rubycon - 13AC9611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 420V, 20%; Capacitance Rubycon
13AC9611
Cap, 150Μf, 420V, 20%; Capacitance Rubycon 13AC9611
CAP, 150µF, 420V, 20%; Capacitance:150µF; Voltage Rating:420V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 150µF, 420V, 20%; Capacitance:150µF; Voltage Rating:420V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 420BXW150MEFR18X40-ND 58-420BXW150MEFR18X40 420BXW150MEFR18X40 13AC9611
Product Name Aluminum Electrolytic Capacitors 150uF 420V 1000mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 150Μf, 420V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details