Rubycon Corporation Aluminum Electrolytic Capacitors 420BXW120MEFR18X35

Description
120µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-420BXW120MEFR18X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-420BXW120MEFR18X35-ND
Aluminum Electrolytic Capacitors 1189-420BXW120MEFR18X35-ND
120µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

120µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420BXW120MEFR18X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420BXW120MEFR18X35
Capacitors - Aluminum Electrolytic Capacitors 420BXW120MEFR18X35
CAP ALUM 120UF 20% 420V RADIAL

CAP ALUM 120UF 20% 420V RADIAL

Supplier's Site
Cap, 120Μf, 420V, 20% Rohs Compliant Rubycon - 28AC9339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 420V, 20% Rohs Compliant Rubycon
28AC9339
Cap, 120Μf, 420V, 20% Rohs Compliant Rubycon 28AC9339
CAP, 120µF, 420V, 20% ROHS COMPLIANT: YES

CAP, 120µF, 420V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-420BXW120MEFR18X35-ND 420BXW120MEFR18X35 28AC9339
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 120Μf, 420V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers