Rubycon Corporation Aluminum Electrolytic Capacitors 400WXA47MEFC18X20

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400WXA47MEFC18X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400WXA47MEFC18X20-ND
Aluminum Electrolytic Capacitors 1189-400WXA47MEFC18X20-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 47uF 400V 309mA Capacitor
58-400WXA47MEFC18X20
Automotive 47uF 400V 309mA Capacitor 58-400WXA47MEFC18X20
Cap Aluminum Lytic 47uF 400V 20% (18 X 20mm) Radial 7.5mm 309mA 2000h 105°C Automotive Bulk Product overview: 400WXA47MEFC18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 400V, 309mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 400V, 309mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400WXA47MEFC18X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 400V 20% (18 X 20mm) Radial 7.5mm 309mA 2000h 105°C Automotive Bulk Product overview: 400WXA47MEFC18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 400V, 309mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 400V, 309mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400WXA47MEFC18X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400WXA47MEFC18X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400WXA47MEFC18X20
Capacitors - Aluminum Electrolytic Capacitors 400WXA47MEFC18X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-400WXA47MEFC18X20-ND 58-400WXA47MEFC18X20 400WXA47MEFC18X20
Product Name Aluminum Electrolytic Capacitors Automotive 47uF 400V 309mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details