Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 400VXH330MEFCSN35X25

Description
Win Source Part Number: 1380803-400VXH330MEF CSN35X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: VXH Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 100 pcs Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 1.36 A @ 120 Hz Ripple Current @ High Frequency: 1.904 A @ 10 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380803-400VXH330MEF CSN35X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: VXH Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 100 pcs Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 1.36 A @ 120 Hz Ripple Current @ High Frequency: 1.904 A @ 10 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1380803-400VXH330MEFCSN35X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1380803-400VXH330MEFCSN35X25
Capacitors - Aluminum Electrolytic Capacitors 1380803-400VXH330MEFCSN35X25
Win Source Part Number: 1380803-400VXH330MEF CSN35X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: VXH Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 100 pcs Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 1.36 A @ 120 Hz Ripple Current @ High Frequency: 1.904 A @ 10 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380803-400VXH330MEFCSN35X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VXH
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 100 pcs
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.36 A @ 120 Hz
Ripple Current @ High Frequency: 1.904 A @ 10 kHz
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400VXH330MEFCSN35X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400VXH330MEFCSN35X25-ND
Aluminum Electrolytic Capacitors 400VXH330MEFCSN35X25-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400VXH330MEFCSN35X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400VXH330MEFCSN35X25
Capacitors - Aluminum Electrolytic Capacitors 400VXH330MEFCSN35X25
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1380803-400VXH330MEFCSN35X25 400VXH330MEFCSN35X25-ND 400VXH330MEFCSN35X25
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers