470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 400V 20% (35 X 40mm) Snap-In 10mm 1780mA 5000h 105°C Automotive Bulk Product overview: 400VXG470MEFCSN35X40
Electrolytic Capacitor, Snap-in, VXG Series, 470 F, 20%, 400 V, 35 mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 400V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-400VXG470MEFCSN35X40-ND | 58-400VXG470MEFCSN35X40 | 25M3472 | 400VXG470MEFCSN35X40 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 470uF 400V 1780mA Capacitor | Electrolytic Capacitor, Snap-In, Vxg Series, 470 F, 20%, 400 V, 35 Mm Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |