Cap Aluminum Lytic 220uF 400V 20% (25 X 35mm) Snap-In 10mm 1120mA 5000h 105°C Automotive Bulk Product overview: 400VXG220MEFCSN25X35
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Electrolytic Capacitor, Snap-in, VXG Series, 220 F, 20%, 400 V, 25 mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 400V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400VXG220MEFCSN25X35 | 1189-400VXG220MEFCSN25X35-ND | 25M3471 | 400VXG220MEFCSN25X35 |
| Product Name | Automotive 220uF 400V 1120mA Capacitor | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Vxg Series, 220 F, 20%, 400 V, 25 Mm Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |