Rubycon Corporation Aluminum Capacitors - 400USR100M22X30 400USR100M22X30

Description
Manufacturer: Rubycon Win Source Part Number: 795336-400USR100M22X 30 Series: USR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: USR Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 940mA @ 120Hz Ripple Current - High Frequency: 1.081A @ 10kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 400V Alternative Parts (Cross-Reference): EKMM401VSN101MN35S; KMM400VSSN100M22B; NRLC101M400V22X31SF; KMM400VSSN100M25A; Introduction Date: August 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 795336-400USR100M22X 30 Series: USR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: USR Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 940mA @ 120Hz Ripple Current - High Frequency: 1.081A @ 10kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 400V Alternative Parts (Cross-Reference): EKMM401VSN101MN35S; KMM400VSSN100M22B; NRLC101M400V22X31SF; KMM400VSSN100M25A; Introduction Date: August 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 400USR100M22X30 - 795336-400USR100M22X30 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 400USR100M22X30
795336-400USR100M22X30
Aluminum Capacitors - 400USR100M22X30 795336-400USR100M22X30
Manufacturer: Rubycon Win Source Part Number: 795336-400USR100M22X 30 Series: USR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: USR Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 940mA @ 120Hz Ripple Current - High Frequency: 1.081A @ 10kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 400V Alternative Parts (Cross-Reference): EKMM401VSN101MN35S; KMM400VSSN100M22B; NRLC101M400V22X31SF; KMM400VSSN100M25A; Introduction Date: August 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 795336-400USR100M22X30
Series: USR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: USR
Categories: Capacitors
Dimension: 0.866" Dia (22.00mm)
Ripple Current - Low Frequency: 940mA @ 120Hz
Ripple Current - High Frequency: 1.081A @ 10kHz
Height - Seated (Maximum): 1.260" (32.00mm)
Voltage Rating DC: 400V
Alternative Parts (Cross-Reference): EKMM401VSN101MN35S; KMM400VSSN100M22B; NRLC101M400V22X31SF; KMM400VSSN100M25A;
Introduction Date: August 14, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP ALUM 100UF 20% 400V SNAP - 683-400USR100M22X30 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 400V SNAP
683-400USR100M22X30
CAP ALUM 100UF 20% 400V SNAP 683-400USR100M22X30
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400USR100M22X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400USR100M22X30
Capacitors - Aluminum Electrolytic Capacitors 400USR100M22X30
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 795336-400USR100M22X30 683-400USR100M22X30 400USR100M22X30
Product Name Aluminum Capacitors - 400USR100M22X30 CAP ALUM 100UF 20% 400V SNAP Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers