Rubycon Corporation Aluminum Electrolytic Capacitors 400SXG47MEFC20X20

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400SXG47MEFC20X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400SXG47MEFC20X20-ND
Aluminum Electrolytic Capacitors 400SXG47MEFC20X20-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400SXG47MEFC20X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400SXG47MEFC20X20
Capacitors - Aluminum Electrolytic Capacitors 400SXG47MEFC20X20
CAP ALUM 47UF 20% 400V SNAP

CAP ALUM 47UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 400SXG47MEFC20X20-ND 400SXG47MEFC20X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1713259 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details