Rubycon Corporation Aluminum Electrolytic Capacitors 400RX301R5M8X11.5

Description
1.5µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet
Description
1.5µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1339-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1339-ND
Aluminum Electrolytic Capacitors 1189-1339-ND
1.5µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

1.5µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Rx30 Series, 1.5 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0505 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 1.5 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0505
Aluminium Electrolytic Capacitor, Rx30 Series, 1.5 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0505
Aluminium Electrolytic Capacitor, RX30 Series, 1.5 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 1.5 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400RX301R5M8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400RX301R5M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 400RX301R5M8X11.5
CAP ALUM 1.5UF 20% 400V RADIAL

CAP ALUM 1.5UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1339-ND 01X0505 400RX301R5M8X11.5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 1.5 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details