Rubycon Corporation 4.7uF 400V 42mA Capacitor 400PX4R7MEFCT810X12.5

Description
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 12.5mm) Radial 5mm 42mA 2000h 105°C Product overview: 400PX4R7MEFCT810X12. 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 400V, 42mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 400V, 42mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX4R7MEFCT810X 12.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 12.5mm) Radial 5mm 42mA 2000h 105°C Product overview: 400PX4R7MEFCT810X12. 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 400V, 42mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 400V, 42mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX4R7MEFCT810X 12.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 400V 42mA Capacitor
58-400PX4R7MEFCT810X12.5
4.7uF 400V 42mA Capacitor 58-400PX4R7MEFCT810X12.5
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 12.5mm) Radial 5mm 42mA 2000h 105°C Product overview: 400PX4R7MEFCT810X12. 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 400V, 42mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 400V, 42mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX4R7MEFCT810X 12.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4.7uF 400V 20% (10 X 12.5mm) Radial 5mm 42mA 2000h 105°C Product overview: 400PX4R7MEFCT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 400V, 42mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 400V, 42mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX4R7MEFCT810X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-400PX4R7MEFCT810X12.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400PX4R7MEFCT810X12.5-ND
Aluminum Electrolytic Capacitors 1189-400PX4R7MEFCT810X12.5-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400PX4R7MEFCT810X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400PX4R7MEFCT810X12.5
Capacitors - Aluminum Electrolytic Capacitors 400PX4R7MEFCT810X12.5
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400PX4R7MEFCT810X12.5 1189-400PX4R7MEFCT810X12.5-ND 400PX4R7MEFCT810X12.5
Product Name 4.7uF 400V 42mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details