Rubycon Corporation Aluminum Electrolytic Capacitors 400PX22MEFCG412.5X20

Description
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3758-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3758-1-ND
Aluminum Electrolytic Capacitors 1189-3758-1-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3758-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3758-3-ND
Aluminum Electrolytic Capacitors 1189-3758-3-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
22uF 400V 140mA Capacitor
58-400PX22MEFCG412.5X20
22uF 400V 140mA Capacitor 58-400PX22MEFCG412.5X20
Cap Aluminum Lytic 22uF 400V 20% (12.5 X 20mm) Radial 5mm 140mA 2000h 105°C Product overview: 400PX22MEFCG412.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX22MEFCG412.5 X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 400V 20% (12.5 X 20mm) Radial 5mm 140mA 2000h 105°C Product overview: 400PX22MEFCG412.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX22MEFCG412.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
400PX22MEFCG412.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 400PX22MEFCG412.5X20
22uF 400V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

22uF 400V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
CAP ALUM 22UF 20% 400V RADIAL - 683-400PX22MEFCG412.5X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 400V RADIAL
683-400PX22MEFCG412.5X20
CAP ALUM 22UF 20% 400V RADIAL 683-400PX22MEFCG412.5X20
CAP ALUM 22UF 20% 400V RADIAL

CAP ALUM 22UF 20% 400V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400PX22MEFCG412.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400PX22MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 400PX22MEFCG412.5X20
CAP ALUM 22UF 20% 400V RADIAL

CAP ALUM 22UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 400PX22MEFCG412.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400PX22MEFCG412.5X20
Aluminum Electrolytic Capacitors 400PX22MEFCG412.5X20
CAP ALUM 22UF 20% 400V RADIAL

CAP ALUM 22UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3758-1-ND 58-400PX22MEFCG412.5X20 400PX22MEFCG412.5X20 683-400PX22MEFCG412.5X20 400PX22MEFCG412.5X20 400PX22MEFCG412.5X20
Product Name Aluminum Electrolytic Capacitors 22uF 400V 140mA Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded CAP ALUM 22UF 20% 400V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers