Rubycon Corporation 820uF 400V 2660mA Capacitor 400MXK820MEFCSN30X55

Description
Cap Aluminum Lytic 820uF 400V 20% (30 X 55mm) Snap-In 10mm 2660mA 3000h 105°C Product overview: 400MXK820MEFCSN30X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2660mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXK820MEFCSN30 X55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 400V 20% (30 X 55mm) Snap-In 10mm 2660mA 3000h 105°C Product overview: 400MXK820MEFCSN30X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2660mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXK820MEFCSN30 X55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 400V 2660mA Capacitor
58-400MXK820MEFCSN30X55
820uF 400V 2660mA Capacitor 58-400MXK820MEFCSN30X55
Cap Aluminum Lytic 820uF 400V 20% (30 X 55mm) Snap-In 10mm 2660mA 3000h 105°C Product overview: 400MXK820MEFCSN30X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2660mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXK820MEFCSN30 X55 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 400V 20% (30 X 55mm) Snap-In 10mm 2660mA 3000h 105°C Product overview: 400MXK820MEFCSN30X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2660mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXK820MEFCSN30X55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3461-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3461-ND
Aluminum Electrolytic Capacitors 1189-3461-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXK820MEFCSN30X55 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400MXK820MEFCSN30X55
Capacitors - Aluminum Electrolytic Capacitors 400MXK820MEFCSN30X55
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400MXK820MEFCSN30X55 1189-3461-ND 400MXK820MEFCSN30X55
Product Name 820uF 400V 2660mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.20E8 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details