Rubycon Corporation 330uF 400V 1440mA Capacitor 400MXC330MEFCSN30X40

Description
Cap Aluminum Lytic 330uF 400V 20% (30 X 40mm) Snap-In 10mm 1440mA 3000h 105°C Bulk Product overview: 400MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 1440mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 1440mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC330MEFCSN30 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 400V 20% (30 X 40mm) Snap-In 10mm 1440mA 3000h 105°C Bulk Product overview: 400MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 1440mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 1440mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC330MEFCSN30 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 400V 1440mA Capacitor
58-400MXC330MEFCSN30X40
330uF 400V 1440mA Capacitor 58-400MXC330MEFCSN30X40
Cap Aluminum Lytic 330uF 400V 20% (30 X 40mm) Snap-In 10mm 1440mA 3000h 105°C Bulk Product overview: 400MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 1440mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 1440mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC330MEFCSN30 X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 400V 20% (30 X 40mm) Snap-In 10mm 1440mA 3000h 105°C Bulk Product overview: 400MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 1440mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 1440mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC330MEFCSN30X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-400MXC330MEFCSN30X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400MXC330MEFCSN30X40-ND
Aluminum Electrolytic Capacitors 1189-400MXC330MEFCSN30X40-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 330Uf, 400V, 20%, Radial; Capacitance Rubycon - 54T6126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 400V, 20%, Radial; Capacitance Rubycon
54T6126
Capacitor Alum Elect, 330Uf, 400V, 20%, Radial; Capacitance Rubycon 54T6126
CAPACITOR ALUM ELECT, 330UF, 400V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:MXC Series; Product Diameter:30mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 400V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:MXC Series; Product Diameter:30mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXC330MEFCSN30X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400MXC330MEFCSN30X40
Capacitors - Aluminum Electrolytic Capacitors 400MXC330MEFCSN30X40
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-400MXC330MEFCSN30X40 1189-400MXC330MEFCSN30X40-ND 54T6126 400MXC330MEFCSN30X40
Product Name 330uF 400V 1440mA Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elect, 330Uf, 400V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details