Rubycon Corporation Aluminum Electrolytic Capacitors 400LXW100MEFR14.5X35

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400LXW100MEFR14.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400LXW100MEFR14.5X35-ND
Aluminum Electrolytic Capacitors 1189-400LXW100MEFR14.5X35-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LXW100MEFR14.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LXW100MEFR14.5X35
Capacitors - Aluminum Electrolytic Capacitors 400LXW100MEFR14.5X35
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-400LXW100MEFR14.5X35-ND 400LXW100MEFR14.5X35
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details