Rubycon Corporation Aluminum Capacitors - 400LSU6800MEFC77X151 400LSU6800MEFC77X151

Description
Manufacturer: Rubycon Win Source Part Number: 796186-400LSU6800MEF C77X151 Series: LSU Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 6800μF Tolerance: ±20% Lead Spacing: 1.236" (31.40mm) Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 3.032" Dia (77.00mm) Ripple Current - Low Frequency: 19.2A @ 120Hz Ripple Current - High Frequency: 26.88A @ 10kHz Height - Seated (Maximum): 6.063" (154.00mm) Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 796186-400LSU6800MEF C77X151 Series: LSU Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 6800μF Tolerance: ±20% Lead Spacing: 1.236" (31.40mm) Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 3.032" Dia (77.00mm) Ripple Current - Low Frequency: 19.2A @ 120Hz Ripple Current - High Frequency: 26.88A @ 10kHz Height - Seated (Maximum): 6.063" (154.00mm) Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 400LSU6800MEFC77X151 - 796186-400LSU6800MEFC77X151 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 400LSU6800MEFC77X151
796186-400LSU6800MEFC77X151
Aluminum Capacitors - 400LSU6800MEFC77X151 796186-400LSU6800MEFC77X151
Manufacturer: Rubycon Win Source Part Number: 796186-400LSU6800MEF C77X151 Series: LSU Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 6800μF Tolerance: ±20% Lead Spacing: 1.236" (31.40mm) Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 3.032" Dia (77.00mm) Ripple Current - Low Frequency: 19.2A @ 120Hz Ripple Current - High Frequency: 26.88A @ 10kHz Height - Seated (Maximum): 6.063" (154.00mm) Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 796186-400LSU6800MEFC77X151
Series: LSU
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 6800μF
Tolerance: ±20%
Lead Spacing: 1.236" (31.40mm)
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Dimension: 3.032" Dia (77.00mm)
Ripple Current - Low Frequency: 19.2A @ 120Hz
Ripple Current - High Frequency: 26.88A @ 10kHz
Height - Seated (Maximum): 6.063" (154.00mm)
Voltage Rating DC: 400V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 796186-400LSU6800MEFC77X151
Product Name Aluminum Capacitors - 400LSU6800MEFC77X151
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers